NIC Components Corp. Res, 20K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10J203TRF

Description
RES, 20K, 5%, 0.125W, 0805, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 20K, 5%, 0.125W, 0805, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3992 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3992
Res, 20K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3992
RES, 20K, 5%, 0.125W, 0805, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 20K, 5%, 0.125W, 0805, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0605 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0605
Res, 20K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0605
RES, 20K, 5%, 0.125W, 0805, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 20K, 5%, 0.125W, 0805, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3992
Product Name Res, 20K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details