NIC Components Corp. Res, 20R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10J200TRF

Description
RES, 20R, 5%, 0.125W, 0805, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 20R, 5%, 0.125W, 0805, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0600 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0600
Res, 20R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0600
RES, 20R, 5%, 0.125W, 0805, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 20R, 5%, 0.125W, 0805, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3989 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3989
Res, 20R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3989
RES, 20R, 5%, 0.125W, 0805, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 20R, 5%, 0.125W, 0805, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0600
Product Name Res, 20R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details