NIC Components Corp. Res, 1K5, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10J152TRF

Description
RES, 1K5, 5%, 0.125W, 0805, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 1K5, 5%, 0.125W, 0805, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K5, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3976 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3976
Res, 1K5, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3976
RES, 1K5, 5%, 0.125W, 0805, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 1K5, 5%, 0.125W, 0805, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0573 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0573
Res, 1K5, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0573
RES, 1K5, 5%, 0.125W, 0805, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 1K5, 5%, 0.125W, 0805, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3976
Product Name Res, 1K5, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details