NIC Components Corp. Res Thick Film 0805 150 Ohm 5% 0.125W(1/8W) ±200ppm/C Molded SMD Paper T/R NRC10J151TRF

Description
Res Thick Film 0805 150 Ohm 5% 0.125W(1/8W) ±200ppm/C Molded SMD Paper T/R
Datasheet
Description
Res Thick Film 0805 150 Ohm 5% 0.125W(1/8W) ±200ppm/C Molded SMD Paper T/R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0805 150 Ohm 5% 0.125W(1/8W) ±200ppm/C Molded SMD Paper T/R - 10881-NRC10J151TRF - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0805 150 Ohm 5% 0.125W(1/8W) ±200ppm/C Molded SMD Paper T/R
10881-NRC10J151TRF
Res Thick Film 0805 150 Ohm 5% 0.125W(1/8W) ±200ppm/C Molded SMD Paper T/R 10881-NRC10J151TRF
Res Thick Film 0805 150 Ohm 5% 0.125W(1/8W) ±200ppm/C Molded SMD Paper T/R

Res Thick Film 0805 150 Ohm 5% 0.125W(1/8W) ±200ppm/C Molded SMD Paper T/R

Supplier's Site
Res, 150R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0571 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0571
Res, 150R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0571
RES, 150R, 5%, 0.125W, 0805, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 150R, 5%, 0.125W, 0805, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1324 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1324
Res, 150R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1324
RES, 150R, 5%, 0.125W, 0805, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 150R, 5%, 0.125W, 0805, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 10881-NRC10J151TRF 09AH0571
Product Name Res Thick Film 0805 150 Ohm 5% 0.125W(1/8W) ±200ppm/C Molded SMD Paper T/R Res, 150R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; SURFACE MOUNT 0805; 0805 [2012 Metric]
Resistance Range 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details