NIC Components Corp. Res, 1M2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10J125TRF

Description
RES, 1M2, 5%, 0.125W, 0805, THICK FILM; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 1M2, 5%, 0.125W, 0805, THICK FILM; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1M2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0560 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0560
Res, 1M2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0560
RES, 1M2, 5%, 0.125W, 0805, THICK FILM; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 1M2, 5%, 0.125W, 0805, THICK FILM; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3971 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3971
Res, 1M2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3971
RES, 1M2, 5%, 0.125W, 0805, THICK FILM; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 1M2, 5%, 0.125W, 0805, THICK FILM; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0560
Product Name Res, 1M2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1.20E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers