NIC Components Corp. Res, 1K2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10J122TRF

Description
RES, 1K2, 5%, 0.125W, 0805, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 1K2, 5%, 0.125W, 0805, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0557 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0557
Res, 1K2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0557
RES, 1K2, 5%, 0.125W, 0805, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 1K2, 5%, 0.125W, 0805, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1316 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1316
Res, 1K2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1316
RES, 1K2, 5%, 0.125W, 0805, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 1K2, 5%, 0.125W, 0805, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0557
Product Name Res, 1K2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 4756432 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers