NIC Components Corp. Res, 100K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10J104TRF

Description
RES, 100K, 5%, 0.125W, 0805, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 100K, 5%, 0.125W, 0805, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0541 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0541
Res, 100K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0541
RES, 100K, 5%, 0.125W, 0805, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 100K, 5%, 0.125W, 0805, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3962 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3962
Res, 100K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3962
RES, 100K, 5%, 0.125W, 0805, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 100K, 5%, 0.125W, 0805, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0541
Product Name Res, 100K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details