NIC Components Corp. Res, 95K3, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F9532TRF

Description
RES, 95K3, 1%, 0.125W, 0805, THICK FILM; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 95K3, 1%, 0.125W, 0805, THICK FILM; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 95K3, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0518 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95K3, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0518
Res, 95K3, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0518
RES, 95K3, 1%, 0.125W, 0805, THICK FILM; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 95K3, 1%, 0.125W, 0805, THICK FILM; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 95K3, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3952 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95K3, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3952
Res, 95K3, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3952
RES, 95K3, 1%, 0.125W, 0805, THICK FILM; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 95K3, 1%, 0.125W, 0805, THICK FILM; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0518
Product Name Res, 95K3, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details