NIC Components Corp. Res, 9K53, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F9531TRF

Description
RES, 9K53, 1%, 0.125W, 0805, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 9K53, 1%, 0.125W, 0805, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K53, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0516 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K53, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0516
Res, 9K53, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0516
RES, 9K53, 1%, 0.125W, 0805, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 9K53, 1%, 0.125W, 0805, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K53, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3950 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K53, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3950
Res, 9K53, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3950
RES, 9K53, 1%, 0.125W, 0805, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 9K53, 1%, 0.125W, 0805, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0516
Product Name Res, 9K53, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details