NIC Components Corp. Res, 82R5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F82R5TRF

Description
RES, 82R5, 1%, 0.125W, 0805, THICK FILM; Resistance:82.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 82R5, 1%, 0.125W, 0805, THICK FILM; Resistance:82.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 82R5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3924 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3924
Res, 82R5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3924
RES, 82R5, 1%, 0.125W, 0805, THICK FILM; Resistance:82.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 82R5, 1%, 0.125W, 0805, THICK FILM; Resistance:82.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82R5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0468 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0468
Res, 82R5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0468
RES, 82R5, 1%, 0.125W, 0805, THICK FILM; Resistance:82.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 82R5, 1%, 0.125W, 0805, THICK FILM; Resistance:82.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3924
Product Name Res, 82R5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details