NIC Components Corp. Res Thick Film 0805 75 Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD Paper T/R NRC10F75R0TRF

Description
Res Thick Film 0805 75 Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD Paper T/R
Datasheet
Description
Res Thick Film 0805 75 Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD Paper T/R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0805 75 Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD Paper T/R - 10881-NRC10F75R0TRF - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0805 75 Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD Paper T/R
10881-NRC10F75R0TRF
Res Thick Film 0805 75 Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD Paper T/R 10881-NRC10F75R0TRF
Res Thick Film 0805 75 Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD Paper T/R

Res Thick Film 0805 75 Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD Paper T/R

Supplier's Site
Res, 75R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0436 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0436
Res, 75R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0436
RES, 75R, 1%, 0.125W, 0805, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 75R, 1%, 0.125W, 0805, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3907 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3907
Res, 75R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3907
RES, 75R, 1%, 0.125W, 0805, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 75R, 1%, 0.125W, 0805, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 10881-NRC10F75R0TRF 09AH0436
Product Name Res Thick Film 0805 75 Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD Paper T/R Res, 75R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; SURFACE MOUNT 0805; 0805 [2012 Metric]
Resistance Range 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details