NIC Components Corp. Chip Resistor - Surface Mount - NRC10F7502TRF NRC10F7502TRF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082684-NRC10F7502TR F Packaging: Tape & Reel Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Resistance: 75 kΩ Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Alternative Parts (Cross-Reference): RC0805FR-0775KL; RK73H2ATTD7502F; AC0805FR-0775KL; RC0805FR-1375KL; MC01W0805175K; MCR10EZPF7502; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Voltage Rating (DC): 150 V
Request a Quote Datasheet
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082684-NRC10F7502TR F Packaging: Tape & Reel Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Resistance: 75 kΩ Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Alternative Parts (Cross-Reference): RC0805FR-0775KL; RK73H2ATTD7502F; AC0805FR-0775KL; RC0805FR-1375KL; MC01W0805175K; MCR10EZPF7502; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Voltage Rating (DC): 150 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - NRC10F7502TRF - 1082684-NRC10F7502TRF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - NRC10F7502TRF
1082684-NRC10F7502TRF
Chip Resistor - Surface Mount - NRC10F7502TRF 1082684-NRC10F7502TRF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082684-NRC10F7502TR F Packaging: Tape & Reel Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Resistance: 75 kΩ Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Alternative Parts (Cross-Reference): RC0805FR-0775KL; RK73H2ATTD7502F; AC0805FR-0775KL; RC0805FR-1375KL; MC01W0805175K; MCR10EZPF7502; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Voltage Rating (DC): 150 V

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082684-NRC10F7502TRF
Packaging: Tape & Reel
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Resistance: 75 kΩ
Power Rating: 125 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0805
Alternative Parts (Cross-Reference): RC0805FR-0775KL; RK73H2ATTD7502F; AC0805FR-0775KL; RC0805FR-1375KL; MC01W0805175K; MCR10EZPF7502;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Voltage Rating (DC): 150 V

Buy Now
Res, 75K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0441 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0441
Res, 75K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0441
RES, 75K, 1%, 0.125W, 0805, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 75K, 1%, 0.125W, 0805, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3908 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3908
Res, 75K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3908
RES, 75K, 1%, 0.125W, 0805, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 75K, 1%, 0.125W, 0805, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1082684-NRC10F7502TRF 09AH0441
Product Name Chip Resistor - Surface Mount - NRC10F7502TRF Res, 75K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Resistance Range 75000 ohms 75000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details