NIC Components Corp. Res, 750R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F7500TRF

Description
RES, 750R, 1%, 0.125W, 0805, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 750R, 1%, 0.125W, 0805, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 750R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH5539 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH5539
Res, 750R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH5539
RES, 750R, 1%, 0.125W, 0805, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 750R, 1%, 0.125W, 0805, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 750R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0438 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0438
Res, 750R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0438
RES, 750R, 1%, 0.125W, 0805, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 750R, 1%, 0.125W, 0805, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5539
Product Name Res, 750R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details