NIC Components Corp. Res, 7K32, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F7321TRF

Description
RES, 7K32, 1%, 0.125W, 0805, THICK FILM; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 7K32, 1%, 0.125W, 0805, THICK FILM; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K32, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0433 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K32, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0433
Res, 7K32, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0433
RES, 7K32, 1%, 0.125W, 0805, THICK FILM; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 7K32, 1%, 0.125W, 0805, THICK FILM; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K32, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3905 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K32, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3905
Res, 7K32, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3905
RES, 7K32, 1%, 0.125W, 0805, THICK FILM; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 7K32, 1%, 0.125W, 0805, THICK FILM; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0433
Product Name Res, 7K32, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers