NIC Components Corp. Res, 69K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F6982TRF

Description
RES, 69K8, 1%, 0.125W, 0805, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 69K8, 1%, 0.125W, 0805, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 69K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0421 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0421
Res, 69K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0421
RES, 69K8, 1%, 0.125W, 0805, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 69K8, 1%, 0.125W, 0805, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 69K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1253 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1253
Res, 69K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1253
RES, 69K8, 1%, 0.125W, 0805, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 69K8, 1%, 0.125W, 0805, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0421
Product Name Res, 69K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details