NIC Components Corp. Res, 680R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F6800TRF

Description
RES, 680R, 1%, 0.125W, 0805, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 680R, 1%, 0.125W, 0805, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 680R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0407 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0407
Res, 680R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0407
RES, 680R, 1%, 0.125W, 0805, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 680R, 1%, 0.125W, 0805, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3892 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3892
Res, 680R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3892
RES, 680R, 1%, 0.125W, 0805, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 680R, 1%, 0.125W, 0805, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0407
Product Name Res, 680R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details