The Res, 6K19, 1%, 0.125W, 0805, Thick Film resistor is a component designed for general-purpose applications. It features a resistance value of 6.19 kΩ with a tolerance of ±1%, ensuring reliable performance in various circuits. The power rating is 0.125W, suitable for applications where space and power constraints are critical. This resistor is housed in an 0805 case size, which is a standard EIA size, making it compatible with a wide range of PCB designs. The thick film technology used in its construction provides durability and stability, while the RoHS compliance indicates that it meets environmental standards. This product is appropriate for engineers looking for a compact and efficient resistor for their electronic projects.
RES, 6K19, 1%, 0.125W, 0805, THICK FILM; Resistance:6.19kohm;
RES, 6K19, 1%, 0.125W, 0805, THICK FILM; Resistance:6.19kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 09AH0384 |
| Product Name | Res, 6K19, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |