NIC Components Corp. Res, 604R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F6040TR10F

Description
RES, 604R, 1%, 0.125W, 0805, THICK FILM; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 604R, 1%, 0.125W, 0805, THICK FILM; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 604R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0378 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0378
Res, 604R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0378
RES, 604R, 1%, 0.125W, 0805, THICK FILM; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 604R, 1%, 0.125W, 0805, THICK FILM; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 604R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3881 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3881
Res, 604R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3881
RES, 604R, 1%, 0.125W, 0805, THICK FILM; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 604R, 1%, 0.125W, 0805, THICK FILM; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0378
Product Name Res, 604R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 604 ohms
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details