The Res, 5K62, 1%, 0.125W, 0805, Thick Film resistor is a general-purpose component suitable for various electronic applications. It features a resistance value of 5.62 kΩ with a tolerance of ±1%, ensuring reliable performance in circuits. The power rating is 0.125W, making it appropriate for low-power applications. This resistor is housed in an 0805 case size, which is a standard EIA size, facilitating easy integration into PCB designs. The thick film technology used in its construction provides durability and stability, while its RoHS compliance indicates that it meets environmental standards. This product is ideal for engineers seeking a dependable resistor for their projects.
RES, 5K62, 1%, 0.125W, 0805, THICK FILM; Resistance:5.62kohm;
RES, 5K62, 1%, 0.125W, 0805, THICK FILM; Resistance:5.62kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 09AH0355 |
| Product Name | Res, 5K62, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |