NIC Components Corp. Res, 499K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F4993TRF

Description
RES, 499K, 1%, 0.125W, 0805, THICK FILM; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 499K, 1%, 0.125W, 0805, THICK FILM; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 499K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0312 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0312
Res, 499K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0312
RES, 499K, 1%, 0.125W, 0805, THICK FILM; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 499K, 1%, 0.125W, 0805, THICK FILM; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3846 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3846
Res, 499K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3846
RES, 499K, 1%, 0.125W, 0805, THICK FILM; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 499K, 1%, 0.125W, 0805, THICK FILM; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0312
Product Name Res, 499K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details