NIC Components Corp. Res, 49K9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F4992TRF

Description
RES, 49K9, 1%, 0.125W, 0805, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 49K9, 1%, 0.125W, 0805, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 49K9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0311 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0311
Res, 49K9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0311
RES, 49K9, 1%, 0.125W, 0805, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 49K9, 1%, 0.125W, 0805, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49K9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1199 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1199
Res, 49K9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1199
RES, 49K9, 1%, 0.125W, 0805, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 49K9, 1%, 0.125W, 0805, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0311
Product Name Res, 49K9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers