NIC Components Corp. Res, 499R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F4990TRF

Description
RES, 499R, 1%, 0.125W, 0805, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 499R, 1%, 0.125W, 0805, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 499R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3844 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3844
Res, 499R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3844
RES, 499R, 1%, 0.125W, 0805, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 499R, 1%, 0.125W, 0805, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0308 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0308
Res, 499R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0308
RES, 499R, 1%, 0.125W, 0805, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 499R, 1%, 0.125W, 0805, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3844
Product Name Res, 499R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details