NIC Components Corp. Res, 487R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F4870TRF

Description
RES, 487R, 1%, 0.125W, 0805, THICK FILM; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Description
RES, 487R, 1%, 0.125W, 0805, THICK FILM; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 487R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0301 - Newark, An Avnet Company
Chicago, IL, United States
Res, 487R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0301
Res, 487R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0301
RES, 487R, 1%, 0.125W, 0805, THICK FILM; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 487R, 1%, 0.125W, 0805, THICK FILM; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, 487R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3840 - Newark, An Avnet Company
Chicago, IL, United States
Res, 487R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3840
Res, 487R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3840
RES, 487R, 1%, 0.125W, 0805, THICK FILM; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 487R, 1%, 0.125W, 0805, THICK FILM; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0301
Product Name Res, 487R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 487 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details