NIC Components Corp. Res, 47R5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F47R5TRF

Description
RES, 47R5, 1%, 0.125W, 0805, THICK FILM; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 47R5, 1%, 0.125W, 0805, THICK FILM; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47R5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0285 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0285
Res, 47R5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0285
RES, 47R5, 1%, 0.125W, 0805, THICK FILM; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 47R5, 1%, 0.125W, 0805, THICK FILM; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3833 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3833
Res, 47R5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3833
RES, 47R5, 1%, 0.125W, 0805, THICK FILM; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 47R5, 1%, 0.125W, 0805, THICK FILM; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0285
Product Name Res, 47R5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details