NIC Components Corp. Res, 4K75, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F4751TRF

Description
RES, 4K75, 1%, 0.125W, 0805, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, 4K75, 1%, 0.125W, 0805, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The NRC10 series thick film chip resistor, part number 09AH0294, has a resistance value of 4.75 kΩ with a tolerance of ±1%. It is rated for a power dissipation of 0.125 W (1/8 W) and can handle a maximum working voltage of 150 V. The resistor is housed in an 0805 case size, which measures 2.0 mm x 1.25 mm. This component is AEC-Q200 qualified, ensuring reliability in automotive applications, and features a glass overcoat for enhanced mechanical strength and longevity. It is suitable for both flow and reflow soldering processes and is RoHS compliant. The operating temperature range is from -55°C to +155°C, making it versatile for various environmental conditions.

Datasheet Summary
Powered by GS/AI

The NRC10 series thick film chip resistor, part number 09AH0294, has a resistance value of 4.75 kΩ with a tolerance of ±1%. It is rated for a power dissipation of 0.125 W (1/8 W) and can handle a maximum working voltage of 150 V. The resistor is housed in an 0805 case size, which measures 2.0 mm x 1.25 mm. This component is AEC-Q200 qualified, ensuring reliability in automotive applications, and features a glass overcoat for enhanced mechanical strength and longevity. It is suitable for both flow and reflow soldering processes and is RoHS compliant. The operating temperature range is from -55°C to +155°C, making it versatile for various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Res, 4K75, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0294 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0294
Res, 4K75, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0294
RES, 4K75, 1%, 0.125W, 0805, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 4K75, 1%, 0.125W, 0805, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K75, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3837 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3837
Res, 4K75, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3837
RES, 4K75, 1%, 0.125W, 0805, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 4K75, 1%, 0.125W, 0805, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0294
Product Name Res, 4K75, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 4756460 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers