NIC Components Corp. Res, 422K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F4223TRF

Description
RES, 422K, 1%, 0.125W, 0805, THICK FILM; Resistance:422kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 422K, 1%, 0.125W, 0805, THICK FILM; Resistance:422kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 422K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3819 - Newark, An Avnet Company
Chicago, IL, United States
Res, 422K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3819
Res, 422K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3819
RES, 422K, 1%, 0.125W, 0805, THICK FILM; Resistance:422kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 422K, 1%, 0.125W, 0805, THICK FILM; Resistance:422kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 422K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0255 - Newark, An Avnet Company
Chicago, IL, United States
Res, 422K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0255
Res, 422K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0255
RES, 422K, 1%, 0.125W, 0805, THICK FILM; Resistance:422kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 422K, 1%, 0.125W, 0805, THICK FILM; Resistance:422kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3819
Product Name Res, 422K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers