NIC Components Corp. Res, 42K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F4222TRF

Description
RES, 42K2, 1%, 0.125W, 0805, THICK FILM; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 42K2, 1%, 0.125W, 0805, THICK FILM; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 42K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3818 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3818
Res, 42K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3818
RES, 42K2, 1%, 0.125W, 0805, THICK FILM; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 42K2, 1%, 0.125W, 0805, THICK FILM; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 42K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0254 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0254
Res, 42K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0254
RES, 42K2, 1%, 0.125W, 0805, THICK FILM; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 42K2, 1%, 0.125W, 0805, THICK FILM; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3818
Product Name Res, 42K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details