NIC Components Corp. Res, 4K02, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F4021TRF

Description
RES, 4K02, 1%, 0.125W, 0805, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 4K02, 1%, 0.125W, 0805, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K02, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3812 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3812
Res, 4K02, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3812
RES, 4K02, 1%, 0.125W, 0805, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 4K02, 1%, 0.125W, 0805, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K02, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0239 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0239
Res, 4K02, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0239
RES, 4K02, 1%, 0.125W, 0805, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 4K02, 1%, 0.125W, 0805, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3812
Product Name Res, 4K02, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details