NIC Components Corp. Res, 39R2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F39R2TRF

Description
RES, 39R2, 1%, 0.125W, 0805, THICK FILM; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, 39R2, 1%, 0.125W, 0805, THICK FILM; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 39R2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0215 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0215
Res, 39R2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0215
RES, 39R2, 1%, 0.125W, 0805, THICK FILM; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 39R2, 1%, 0.125W, 0805, THICK FILM; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, 39R2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1148 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1148
Res, 39R2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1148
RES, 39R2, 1%, 0.125W, 0805, THICK FILM; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 39R2, 1%, 0.125W, 0805, THICK FILM; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0215
Product Name Res, 39R2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details