NIC Components Corp. Res, 3K83, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F3831TRF

Description
RES, 3K83, 1%, 0.125W, 0805, THICK FILM; Resistance:3.83kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 3K83, 1%, 0.125W, 0805, THICK FILM; Resistance:3.83kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K83, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3799 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K83, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3799
Res, 3K83, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3799
RES, 3K83, 1%, 0.125W, 0805, THICK FILM; Resistance:3.83kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 3K83, 1%, 0.125W, 0805, THICK FILM; Resistance:3.83kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K83, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0211 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K83, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0211
Res, 3K83, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0211
RES, 3K83, 1%, 0.125W, 0805, THICK FILM; Resistance:3.83kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 3K83, 1%, 0.125W, 0805, THICK FILM; Resistance:3.83kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3799
Product Name Res, 3K83, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details