NIC Components Corp. Res, 383R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F3830TRF

Description
RES, 383R, 1%, 0.125W, 0805, THICK FILM; Resistance:383ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 383R, 1%, 0.125W, 0805, THICK FILM; Resistance:383ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 383R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0210 - Newark, An Avnet Company
Chicago, IL, United States
Res, 383R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0210
Res, 383R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0210
RES, 383R, 1%, 0.125W, 0805, THICK FILM; Resistance:383ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 383R, 1%, 0.125W, 0805, THICK FILM; Resistance:383ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 383R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1146 - Newark, An Avnet Company
Chicago, IL, United States
Res, 383R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1146
Res, 383R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1146
RES, 383R, 1%, 0.125W, 0805, THICK FILM; Resistance:383ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 383R, 1%, 0.125W, 0805, THICK FILM; Resistance:383ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0210
Product Name Res, 383R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 383 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details