NIC Components Corp. Res, 34K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F3482TRF

Description
RES, 34K8, 1%, 0.125W, 0805, THICK FILM; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 34K8, 1%, 0.125W, 0805, THICK FILM; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 34K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0182 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0182
Res, 34K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0182
RES, 34K8, 1%, 0.125W, 0805, THICK FILM; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 34K8, 1%, 0.125W, 0805, THICK FILM; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 34K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1136 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1136
Res, 34K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1136
RES, 34K8, 1%, 0.125W, 0805, THICK FILM; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 34K8, 1%, 0.125W, 0805, THICK FILM; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0182
Product Name Res, 34K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
2 suppliers
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details