NIC Components Corp. Res, 348R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F3480TRF

Description
RES, 348R, 1%, 0.125W, 0805, THICK FILM; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 348R, 1%, 0.125W, 0805, THICK FILM; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 348R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0180 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0180
Res, 348R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0180
RES, 348R, 1%, 0.125W, 0805, THICK FILM; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 348R, 1%, 0.125W, 0805, THICK FILM; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 348R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3780 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3780
Res, 348R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3780
RES, 348R, 1%, 0.125W, 0805, THICK FILM; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 348R, 1%, 0.125W, 0805, THICK FILM; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0180
Product Name Res, 348R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details