NIC Components Corp. Res, 340K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F3403TRF

Description
RES, 340K, 1%, 0.125W, 0805, THICK FILM; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 340K, 1%, 0.125W, 0805, THICK FILM; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 340K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1135 - Newark, An Avnet Company
Chicago, IL, United States
Res, 340K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1135
Res, 340K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1135
RES, 340K, 1%, 0.125W, 0805, THICK FILM; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 340K, 1%, 0.125W, 0805, THICK FILM; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 340K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0178 - Newark, An Avnet Company
Chicago, IL, United States
Res, 340K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0178
Res, 340K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0178
RES, 340K, 1%, 0.125W, 0805, THICK FILM; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 340K, 1%, 0.125W, 0805, THICK FILM; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH1135
Product Name Res, 340K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details