NIC Components Corp. Res, 33R2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F33R2TRF

Description
RES, 33R2, 1%, 0.125W, 0805, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 33R2, 1%, 0.125W, 0805, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33R2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3767 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3767
Res, 33R2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3767
RES, 33R2, 1%, 0.125W, 0805, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 33R2, 1%, 0.125W, 0805, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0160 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0160
Res, 33R2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0160
RES, 33R2, 1%, 0.125W, 0805, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 33R2, 1%, 0.125W, 0805, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3767
Product Name Res, 33R2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details