NIC Components Corp. Res, 332K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F3323TRF

Description
RES, 332K, 1%, 0.125W, 0805, THICK FILM; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 332K, 1%, 0.125W, 0805, THICK FILM; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 332K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0171 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0171
Res, 332K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0171
RES, 332K, 1%, 0.125W, 0805, THICK FILM; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 332K, 1%, 0.125W, 0805, THICK FILM; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 332K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3775 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3775
Res, 332K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3775
RES, 332K, 1%, 0.125W, 0805, THICK FILM; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 332K, 1%, 0.125W, 0805, THICK FILM; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0171
Product Name Res, 332K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details