NIC Components Corp. Res, 33K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F3302TRF

Description
RES, 33K, 1%, 0.125W, 0805, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 33K, 1%, 0.125W, 0805, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0163 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0163
Res, 33K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0163
RES, 33K, 1%, 0.125W, 0805, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 33K, 1%, 0.125W, 0805, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3770 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3770
Res, 33K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3770
RES, 33K, 1%, 0.125W, 0805, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 33K, 1%, 0.125W, 0805, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0163
Product Name Res, 33K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 33000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details