NIC Components Corp. Res, 316R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F3160TRF

Description
RES, 316R, 1%, 0.125W, 0805, THICK FILM; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 316R, 1%, 0.125W, 0805, THICK FILM; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 316R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3764 - Newark, An Avnet Company
Chicago, IL, United States
Res, 316R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3764
Res, 316R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3764
RES, 316R, 1%, 0.125W, 0805, THICK FILM; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 316R, 1%, 0.125W, 0805, THICK FILM; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 316R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0148 - Newark, An Avnet Company
Chicago, IL, United States
Res, 316R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0148
Res, 316R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0148
RES, 316R, 1%, 0.125W, 0805, THICK FILM; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 316R, 1%, 0.125W, 0805, THICK FILM; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3764
Product Name Res, 316R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details