NIC Components Corp. Res, 30R1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F30R1TRF

Description
RES, 30R1, 1%, 0.125W, 0805, THICK FILM; Resistance:30.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 30R1, 1%, 0.125W, 0805, THICK FILM; Resistance:30.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 30R1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3756 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3756
Res, 30R1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3756
RES, 30R1, 1%, 0.125W, 0805, THICK FILM; Resistance:30.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 30R1, 1%, 0.125W, 0805, THICK FILM; Resistance:30.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30R1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0129 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0129
Res, 30R1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0129
RES, 30R1, 1%, 0.125W, 0805, THICK FILM; Resistance:30.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 30R1, 1%, 0.125W, 0805, THICK FILM; Resistance:30.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3756
Product Name Res, 30R1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details