NIC Components Corp. Res, 30K1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F3012TRF

Description
RES, 30K1, 1%, 0.125W, 0805, THICK FILM; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 30K1, 1%, 0.125W, 0805, THICK FILM; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 30K1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0138 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0138
Res, 30K1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0138
RES, 30K1, 1%, 0.125W, 0805, THICK FILM; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 30K1, 1%, 0.125W, 0805, THICK FILM; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3760 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3760
Res, 30K1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3760
RES, 30K1, 1%, 0.125W, 0805, THICK FILM; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 30K1, 1%, 0.125W, 0805, THICK FILM; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0138
Product Name Res, 30K1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details