NIC Components Corp. Res, 3K01, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F3011TRF

Description
RES, 3K01, 1%, 0.125W, 0805, THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 3K01, 1%, 0.125W, 0805, THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K01, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0137 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0137
Res, 3K01, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0137
RES, 3K01, 1%, 0.125W, 0805, THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 3K01, 1%, 0.125W, 0805, THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K01, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1115 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1115
Res, 3K01, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1115
RES, 3K01, 1%, 0.125W, 0805, THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 3K01, 1%, 0.125W, 0805, THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0137
Product Name Res, 3K01, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details