NIC Components Corp. Res, 2R49, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F2R49TRF

Description
RES, 2R49, 1%, 0.125W, 0805, THICK FILM; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 2R49, 1%, 0.125W, 0805, THICK FILM; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R49, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH9983 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R49, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH9983
Res, 2R49, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH9983
RES, 2R49, 1%, 0.125W, 0805, THICK FILM; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 2R49, 1%, 0.125W, 0805, THICK FILM; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R49, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1041 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R49, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1041
Res, 2R49, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1041
RES, 2R49, 1%, 0.125W, 0805, THICK FILM; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 2R49, 1%, 0.125W, 0805, THICK FILM; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9983
Product Name Res, 2R49, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details