NIC Components Corp. Res, 2R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F2R00TRF

Description
RES, 2R, 1%, 0.125W, 0805, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 2R, 1%, 0.125W, 0805, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3682 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3682
Res, 2R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3682
RES, 2R, 1%, 0.125W, 0805, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 2R, 1%, 0.125W, 0805, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH9976 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH9976
Res, 2R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH9976
RES, 2R, 1%, 0.125W, 0805, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 2R, 1%, 0.125W, 0805, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3682
Product Name Res, 2R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details