NIC Components Corp. Res, 28K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F2802TRF

Description
RES, 28K, 1%, 0.125W, 0805, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 28K, 1%, 0.125W, 0805, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 28K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0108 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0108
Res, 28K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0108
RES, 28K, 1%, 0.125W, 0805, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 28K, 1%, 0.125W, 0805, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 28K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3747 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3747
Res, 28K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3747
RES, 28K, 1%, 0.125W, 0805, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 28K, 1%, 0.125W, 0805, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0108
Product Name Res, 28K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 28000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers