NIC Components Corp. Res, 2K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F2801TRF

Description
RES, 2K8, 1%, 0.125W, 0805, THICK FILM; Resistance:2.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 2K8, 1%, 0.125W, 0805, THICK FILM; Resistance:2.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0107 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0107
Res, 2K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0107
RES, 2K8, 1%, 0.125W, 0805, THICK FILM; Resistance:2.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 2K8, 1%, 0.125W, 0805, THICK FILM; Resistance:2.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1098 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1098
Res, 2K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1098
RES, 2K8, 1%, 0.125W, 0805, THICK FILM; Resistance:2.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 2K8, 1%, 0.125W, 0805, THICK FILM; Resistance:2.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0107
Product Name Res, 2K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers