NIC Components Corp. Res, 2K74, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F2741TRF

Description
RES, 2K74, 1%, 0.125W, 0805, THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, 2K74, 1%, 0.125W, 0805, THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 2K74, 1%, 0.125W, 0805, Thick Film resistor is part of the NRC series from NIC Components. It features a resistance value of 2.74 kΩ with a tolerance of ±1%. The power rating is 0.125W at 70°C, with a maximum working voltage of 150V and an overload voltage of 300V. This resistor is suitable for both flow and reflow soldering processes and is AEC-Q200 qualified, ensuring reliability in automotive applications. The component is RoHS compliant, indicating it meets environmental standards. The dimensions conform to the EIA 0805 standard, making it compatible with various PCB designs. This resistor is designed for general-purpose applications, providing a robust solution for electronic circuits.

Datasheet Summary
Powered by GS/AI

The Res, 2K74, 1%, 0.125W, 0805, Thick Film resistor is part of the NRC series from NIC Components. It features a resistance value of 2.74 kΩ with a tolerance of ±1%. The power rating is 0.125W at 70°C, with a maximum working voltage of 150V and an overload voltage of 300V. This resistor is suitable for both flow and reflow soldering processes and is AEC-Q200 qualified, ensuring reliability in automotive applications. The component is RoHS compliant, indicating it meets environmental standards. The dimensions conform to the EIA 0805 standard, making it compatible with various PCB designs. This resistor is designed for general-purpose applications, providing a robust solution for electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Res, 2K74, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0100 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0100
Res, 2K74, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0100
RES, 2K74, 1%, 0.125W, 0805, THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 2K74, 1%, 0.125W, 0805, THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K74, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1095 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1095
Res, 2K74, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1095
RES, 2K74, 1%, 0.125W, 0805, THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 2K74, 1%, 0.125W, 0805, THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0100
Product Name Res, 2K74, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers