NIC Components Corp. Res, 25R5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F25R5TRF

Description
RES, 25R5, 1%, 0.125W, 0805, THICK FILM; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 25R5, 1%, 0.125W, 0805, THICK FILM; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 25R5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0073 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25R5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0073
Res, 25R5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0073
RES, 25R5, 1%, 0.125W, 0805, THICK FILM; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 25R5, 1%, 0.125W, 0805, THICK FILM; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 25R5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH5532 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25R5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH5532
Res, 25R5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH5532
RES, 25R5, 1%, 0.125W, 0805, THICK FILM; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 25R5, 1%, 0.125W, 0805, THICK FILM; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0073
Product Name Res, 25R5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers