NIC Components Corp. Res, 24R9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F24R9TRF

Description
RES, 24R9, 1%, 0.125W, 0805, THICK FILM; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 24R9, 1%, 0.125W, 0805, THICK FILM; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24R9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0055 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0055
Res, 24R9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0055
RES, 24R9, 1%, 0.125W, 0805, THICK FILM; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 24R9, 1%, 0.125W, 0805, THICK FILM; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24R9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1072 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1072
Res, 24R9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1072
RES, 24R9, 1%, 0.125W, 0805, THICK FILM; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 24R9, 1%, 0.125W, 0805, THICK FILM; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0055
Product Name Res, 24R9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details