NIC Components Corp. Res, 24K9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F2492TRF

Description
RES, 24K9, 1%, 0.125W, 0805, THICK FILM; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 24K9, 1%, 0.125W, 0805, THICK FILM; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24K9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1079 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1079
Res, 24K9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1079
RES, 24K9, 1%, 0.125W, 0805, THICK FILM; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 24K9, 1%, 0.125W, 0805, THICK FILM; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0069 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0069
Res, 24K9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0069
RES, 24K9, 1%, 0.125W, 0805, THICK FILM; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 24K9, 1%, 0.125W, 0805, THICK FILM; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH1079
Product Name Res, 24K9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details