NIC Components Corp. Res, 249R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F2490TRF

Description
RES, 249R, 1%, 0.125W, 0805, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 249R, 1%, 0.125W, 0805, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 249R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1078 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1078
Res, 249R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1078
RES, 249R, 1%, 0.125W, 0805, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 249R, 1%, 0.125W, 0805, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 249R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0065 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0065
Res, 249R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0065
RES, 249R, 1%, 0.125W, 0805, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 249R, 1%, 0.125W, 0805, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH1078
Product Name Res, 249R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers